Nexperia B.V. NPN general purpose transistor 2PD1820AS,115

Description
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) AEC-Q101 qualified Applications General purpose switching and amplification, especially for portable equipment
Request a Quote
Description
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) AEC-Q101 qualified Applications General purpose switching and amplification, especially for portable equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector current of 500 mA, collector-emitter voltage of 50 V, and collector-emitter saturation voltage of 600 mV. AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector current of 500 mA, collector-emitter voltage of 50 V, and collector-emitter saturation voltage of 600 mV. AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - 2PD1820AS,115 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
2PD1820AS,115
NPN general purpose transistor 2PD1820AS,115
NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB1219AS Features and benefits High current (max. 500 mA) Low voltage (max. 50 V) Low collector-emitter saturation voltage (max. 600 mV) AEC-Q101 qualified Applications General purpose switching and amplification, especially for portable equipment

NPN transistor in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package.

PNP complement: 2PB1219AS

Features and benefits

  • High current (max. 500 mA)
  • Low voltage (max. 50 V)
  • Low collector-emitter saturation voltage (max. 600 mV)
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification, especially for portable equipment
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2PD1820AS,115 - 1004111-2PD1820AS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2PD1820AS,115
1004111-2PD1820AS,115
TRANSISTORS - Transistors (BJT) - Single - 2PD1820AS,115 1004111-2PD1820AS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004111-2PD1820AS,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 170 @ 150mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004111-2PD1820AS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 170 @ 150mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-6487-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6487-2-ND
Single Bipolar Transistors 1727-6487-2-ND
Bipolar (BJT) Transistor NPN 50V 500mA 150MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 50V 500mA 150MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-6487-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6487-6-ND
Single Bipolar Transistors 1727-6487-6-ND
Bipolar (BJT) Transistor NPN 50V 500mA 150MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 50V 500mA 150MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-6487-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6487-1-ND
Single Bipolar Transistors 1727-6487-1-ND
Bipolar (BJT) Transistor NPN 50V 500mA 150MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 50V 500mA 150MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
 - 2PD1820AS,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PD1820AS,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PD1820AS,115
TRANS NPN 50V 0.5A SOT323

TRANS NPN 50V 0.5A SOT323

Supplier's Site
Trans, Bipolar, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia - 74AH1685 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia
74AH1685
Trans, Bipolar, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia 74AH1685
TRANS, BIPOLAR, NPN, 50V, 0.5A, SC-70 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 50V, 0.5A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Single Bipolar Transistors
2PD1820AS,115
Single Bipolar Transistors 2PD1820AS,115
TRANS NPN 50V 0.5A SOT323

TRANS NPN 50V 0.5A SOT323

Supplier's Site Datasheet
TRANS NPN 50V 0.5A SOT323 - 554-2PD1820AS,115 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 0.5A SOT323
554-2PD1820AS,115
TRANS NPN 50V 0.5A SOT323 554-2PD1820AS,115
TRANS NPN 50V 0.5A SOT323

TRANS NPN 50V 0.5A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2PD1820AS,115 1004111-2PD1820AS,115 1727-6487-2-ND 2PD1820AS,115 2PD1820AS,115 74AH1685 2PD1820AS,115 554-2PD1820AS,115
Product Name NPN general purpose transistor TRANSISTORS - Transistors (BJT) - Single - 2PD1820AS,115 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Bipolar, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia Single Bipolar Transistors TRANS NPN 50V 0.5A SOT323
Package Type SOT323; SOT323 SOT323 SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 SOT323 SOT323; SOT-323 TO-3 SOT323; SC-70, SOT-323
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts
PD 200 milliwatts
hfe 340
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP resistor-equipped transistors - PDTB114EQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
6 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
20 V, 3 A NPN low VCEsat (BISS) transistor - 2PD2150,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
5 suppliers