Nexperia B.V. 45 V, 100 mA PNP general-purpose transistor 2PB709ARL-QVL

Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA. It is qualified to AEC-Q101 for automotive applications and has a maximum power dissipation of 250 mW at 25 °C ambient temperature. The DC current gain ranges from 210 to 340 at -10 V collector-emitter voltage and -2 mA collector current.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a collector-emitter voltage rating of -45 V and a collector current rating of -100 mA. It is qualified to AEC-Q101 for automotive applications and has a maximum power dissipation of 250 mW at 25 °C ambient temperature. The DC current gain ranges from 210 to 340 at -10 V collector-emitter voltage and -2 mA collector current.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL-QVL - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general-purpose transistor
2PB709ARL-QVL
45 V, 100 mA PNP general-purpose transistor 2PB709ARL-QVL
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • General-purpose transistors
  • Two current gain selections
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PB709ARL-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709ARL-QVLTR-ND
Single Bipolar Transistors 1727-2PB709ARL-QVLTR-ND
2PB709ARL-Q/SOT23/TO -236AB

2PB709ARL-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PB709ARL-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709ARL-QVLCT-ND
Single Bipolar Transistors 1727-2PB709ARL-QVLCT-ND
2PB709ARL-Q/SOT23/TO -236AB

2PB709ARL-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PB709ARL-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709ARL-QVLDKR-ND
Single Bipolar Transistors 1727-2PB709ARL-QVLDKR-ND
2PB709ARL-Q/SOT23/TO -236AB

2PB709ARL-Q/SOT23/TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number 2PB709ARL-QVL 1727-2PB709ARL-QVLTR-ND
Product Name 45 V, 100 mA PNP general-purpose transistor Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) -100 milliamps
VCEO -45 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers