Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 380mW Surface Mount, Wettable Flank DFN1412D-3
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 380mW Surface Mount, Wettable Flank DFN1412D-3
45 V, 500 mA NPN general-purpose transistors
TRANS NPN 45V 0.5A DFN1412D-3
BIPOLAR TRANS, NPN, 45V, 0.5A, DFN1412D ROHS COMPLIANT: YES
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1727-BC817-25QCZCT-ND | BC817-25QCZ | BC817-25QCZ | 78AH1336 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Trans, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia | |
| Polarity | NPN | NPN | NPN | |
| Package Type | 3-XDFN Exposed Pad | SOT8009 | DFN1412D-3 | TO-3 |
| Transistor Grade / Operating Range | Automotive |