The ALD114804PCL is a quad depletion mode N-channel MOSFET array in a 16-pin plastic DIP package, measuring 9.40 to 11.68 mm in length and 5.59 to 7.11 mm in width. It is designed for low-voltage, low-power analog applications and operates as a normally-on device with a gate threshold voltage of -0.40V ±0.02V. The device exhibits matched characteristics with a threshold voltage mismatch of 20 mV and a nominal on-resistance of 5.4 kΩ at VGS = 0.0V. It supports single or dual supply operation from ±0.4V to ±5V, with a maximum drain-source voltage of 10.6V and power dissipation of 500 mW. The MOSFETs feature low input capacitance of 2.5 pF, low gate and drain leakage currents, and fast switching times of 10 ns. Operating temperature ranges from 0°C to +70°C.
MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP
Mosfet Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP
MOSFET 4N-CH 10.6V 16DIP
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD114804PCL | 1014-1055-ND | ALD114804PCL |
| Product Name | Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Depletion; Precision Depletion Mode | ||
| V(BR)DSS | 10 volts | ||
| IDSS | 3 milliamps |