NPN Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with built-in bias resistor R1 = 47 kΩ and R2 open, rated for 50 V collector-emitter voltage and 100 mA output current, qualified to AEC-Q101 for automotive applications.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA144TU
Features and benefits
Applications
PDTC144TU-Q/SOT323/S
PDTC144TU-Q/SOT323/S
PDTC144TU-Q/SOT323/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTC144TU-QX | 1727-PDTC144TU-QXCT-ND |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = open | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |