PNP general-purpose transistors in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, with a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The device has a DC current gain range of 250 to 600 and is AEC-Q101 qualified for automotive applications. Power dissipation is limited to 200 mW, with a maximum junction temperature of 150 °C.
PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
.
Table 1.Product overview
Type number
-
Package
Nexperia
-
JEITA
-
JEDEC
BC807-16L
SOT23
-
TO-236AB
BC807-25L
BC807-40L
BC807-16LW
SOT323
SC70
-
BC807-25LW
BC807-40LW
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323
TRANS PNP 45V 0.5A SOT-323
TRANS PNP 45V 0.5A SOT-323
45 V, 500 mA PNP general-purpose transistors
Bipolar Transistors - BJT BC807-40LW/SOT323/SC
TRANS PNP 45V 0.5A SOT323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC807-40LWX | 1727-BC807-40LWXTR-ND | BC807-40LWX | BC807-40LWX | BC807-40LWX | 28AK6350 |
| Product Name | 45 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | AEC-Q101 | TO-3 | |
| IC(max) | -500 milliamps | 500 milliamps | ||||
| VCEO | -45 volts | 45 volts | ||||
| PD | 250 milliwatts | |||||
| hfe | 250 |