Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817-25QCH-QZ

Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QCH-Q DFN1412D-3 MO-340CA SOT8009 BC807-16QCH-Q BC817-25QCH-Q BC807-25QCH-Q BC817-40QCH-Q BC807-40QCH-Q Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QCH-Q DFN1412D-3 MO-340CA SOT8009 BC807-16QCH-Q BC817-25QCH-Q BC807-25QCH-Q BC817-40QCH-Q BC807-40QCH-Q Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 x 1.2 x 0.5 mm, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A, a maximum junction temperature of 175 °C, and a total power dissipation of 575 mW on a 70 μm copper PCB. It has a DC current gain range of 160 to 400 at 1 V and 100 mA, and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 x 1.2 x 0.5 mm, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A, a maximum junction temperature of 175 °C, and a total power dissipation of 575 mW on a 70 μm copper PCB. It has a DC current gain range of 160 to 400 at 1 V and 100 mA, and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817-25QCH-QZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817-25QCH-QZ
45 V, 500 mA NPN general-purpose transistors BC817-25QCH-QZ
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QCH-Q DFN1412D-3 MO-340CA SOT8009 BC807-16QCH-Q BC817-25QCH-Q BC807-25QCH-Q BC817-40QCH-Q BC807-40QCH-Q Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification Space restricted applications

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Name

-

JEDEC

- Version

BC817-16QCH-Q

DFN1412D-3

MO-340CA

SOT8009

BC807-16QCH-Q

BC817-25QCH-Q

BC807-25QCH-Q

BC817-40QCH-Q

BC807-40QCH-Q

Features and benefits

  • High power dissipation capability
  • High current
  • Three current gain selections
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817-25QCH-QZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-25QCH-QZTR-ND
Single Bipolar Transistors 1727-BC817-25QCH-QZTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-25QCH-QZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-25QCH-QZCT-ND
Single Bipolar Transistors 1727-BC817-25QCH-QZCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-25QCH-QZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-25QCH-QZDKR-ND
Single Bipolar Transistors 1727-BC817-25QCH-QZDKR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 455mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
 - BC817-25QCH-QZ - Rochester Electronics
Newburyport, MA, United States
45 V, 500 mA NPN general-purpose transistors

45 V, 500 mA NPN general-purpose transistors

Supplier's Site Datasheet
Transistor, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia - 28AK6374 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia
28AK6374
Transistor, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia 28AK6374
TRANSISTOR, NPN, 45V, 0.5A, DFN1412D ROHS COMPLIANT: YES

TRANSISTOR, NPN, 45V, 0.5A, DFN1412D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors RF Transistors Transistors
Product Number BC817-25QCH-QZ 1727-BC817-25QCH-QZTR-ND BC817-25QCH-QZ 28AK6374
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Transistor, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia
Package Type SOT8009 SOT8009 3-XDFN Exposed Pad SOT8009 TO-3
IC(max) 500 milliamps
VCEO 45 volts
PD 455 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
PNP/PNP general purpose double transistor - BC807DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers