Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817-25,235

Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817 SOT23 TO-236AB - BC807 BC817-16 BC807-16 BC817-25 BC807-25 BC817-40 BC807-40 Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817 SOT23 TO-236AB - BC807 BC817-16 BC807-16 BC817-25 BC807-25 BC817-40 BC807-40 Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, with a collector-emitter voltage of 45 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. The DC current gain ranges from 160 to 400 at VCE = 1 V and IC = 100 mA. Maximum total power dissipation is 250 mW on a standard PCB footprint and 345 mW with a 1 cm² collector pad. Junction and storage temperatures range from -65 °C to 150 °C. The PNP complement is BC807-25.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, with a collector-emitter voltage of 45 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. The DC current gain ranges from 160 to 400 at VCE = 1 V and IC = 100 mA. Maximum total power dissipation is 250 mW on a standard PCB footprint and 345 mW with a 1 cm² collector pad. Junction and storage temperatures range from -65 °C to 150 °C. The PNP complement is BC807-25.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817-25,235 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817-25,235
45 V, 500 mA NPN general-purpose transistors BC817-25,235
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817 SOT23 TO-236AB - BC807 BC817-16 BC807-16 BC817-25 BC807-25 BC817-40 BC807-40 Features and benefits High current Three current gain selections Applications General-purpose switching and amplification

NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

- JEITA

BC817

SOT23

TO-236AB

-

BC807

BC817-16

BC807-16

BC817-25

BC807-25

BC817-40

BC807-40

Features and benefits

  • High current
  • Three current gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377182-BC817-25,235 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377182-BC817-25,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377182-BC817-25,235
Win Source Part Number: 1377182-BC817-25,235 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Base Product Number: BC817 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 500 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 100MHz Power - Max: 250 mW

Win Source Part Number: 1377182-BC817-25,235
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BC817
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250 mW

Buy Now Datasheet
Single Bipolar Transistors - 1727-6184-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6184-1-ND
Single Bipolar Transistors 1727-6184-1-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-6184-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6184-2-ND
Single Bipolar Transistors 1727-6184-2-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-6184-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6184-6-ND
Single Bipolar Transistors 1727-6184-6-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
45 V 500 mA Bipolar Transistor
276-BC817-25,235
45 V 500 mA Bipolar Transistor 276-BC817-25,235
BC817 series - 45 V, 500 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC817-25,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25,235 can be used for catalog matching and distributor lookup.

BC817 series - 45 V, 500 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC817-25,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC817-25,235
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC817-25,235
45V 250mW 160@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 250mW 160@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistors - BC817-25,235 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BC817-25,235
Transistors BC817-25,235
TRANSISTOR NPN 500MA 45V SOT23

TRANSISTOR NPN 500MA 45V SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-25,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-25,235
TRANS NPN 45V 0.5A TO236AB

TRANS NPN 45V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC817-25,235 1377182-BC817-25,235 1727-6184-1-ND 276-BC817-25,235 BC817-25,235 BC817-25,235 BC817-25,235
Product Name 45 V, 500 mA NPN general-purpose transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors 45 V 500 mA Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts
PD 250 milliwatts 250 milliwatts
hfe 600 160
Unlock Full Specs
to access all available technical data

Similar Products

 - BC846S/DG/B4X - Rochester Electronics
Specs
Polarity NPN
Package Type SOT363
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847BW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
10 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers