PNP Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, offering 100 mA output current capability and a collector-emitter voltage rating of -50 V. Qualified to AEC-Q101 for automotive applications.
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) in Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC143XU-Q
Features and benefits
Applications
PDTA143XU-Q/SOT323/S
PDTA143XU-Q/SOT323/S
PDTA143XU-Q/SOT323/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTA143XU-QX | 1727-PDTA143XU-QXTR-ND |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |