PNP medium power transistor for automotive applications, packaged in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package measuring 2 mm × 2 mm × 0.65 mm with exposed heat sink and side-wettable flanks. Rated for a collector-emitter voltage of -60 V, continuous collector current of -1 A, and peak collector current of -2 A. Features a DC current gain range of 100 to 250 at V_CE = -2 V and I_C = -150 mA. Qualified to AEC-Q101. Maximum junction temperature is 150 °C.
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
Features and benefits
Applications
BC52-16PAS-Q/SOT1061
BC52-16PAS-Q/SOT1061
BC52-16PAS-Q/SOT1061
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BC52-16PAS-QX | 1727-BC52-16PAS-QXTR-ND |
| Product Name | 60 V, 1 A PNP medium power transistors | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |