NPN medium power transistor for use in linear voltage regulators, battery-driven devices, MOSFET drivers, high-side switches, power management, and amplifiers, encapsulated in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package measuring 2 mm x 2 mm x 0.65 mm with exposed heat sink for enhanced thermal conductivity. Features a collector current rating of 1 A, peak collector current of 2 A, collector-emitter voltage of 60 V, and DC current gain ranges of 100 to 250 for the BC55-16PAS variant. The device meets IEC 60134 for limiting values and is suitable for Automatic Optical Inspection (AOI) of solder joints.
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
Features and benefits
Applications
BC54PAS; BC55PAS; BC56PAS - 45 V/60 V/80 V, 1 A NPN medium power transistors DFN 3-Pin Product overview: BC55-16PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 60 V, 80 V, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 60 V, 80 V, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC55-16PASX can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 420mW Surface Mount DFN2020D-3
TRANS NPN 60V 1A DFN2020D-3
60V 420mW 100@150mA,2V 1A NPN DFN-3(2x2) Bipolar Transistors - BJT ROHS
TRANS NPN 60V 1A DFN2020D-3
TRANSISTOR, BIPOLAR, AEC-Q101, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:180MHz; Power Dissipation Pd:420mW; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC55-16PASX | 276-BC55-16PASX | 1727-2345-2-ND | BC55-16PASX | BC55-16PASX | BC55-16PASX | 98Y2115 |
| Product Name | 60 V, 1 A NPN medium power transistors | 45 V 60 V 80 V DFN Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor, Bipolar, Aec-Q101, Npn, 60V; Transistor Polarity Nexperia |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad | AEC-Q100 | 3-UDFN Exposed Pad | TO-3 | ||
| Polarity | NPN | NPN | NPN; NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps |