PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006-3 (SOT883) surface-mounted package measuring 1 mm × 0.6 mm × 0.48 mm, with built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ. It supports a maximum collector-emitter voltage of -50 V and a continuous collector current of -100 mA, with a total power dissipation of 250 mW. The device is qualified to AEC-Q101 and suitable for automotive applications. Thermal resistance from junction to ambient is 500 K/W. The NPN complement is PDTC123YM-Q.
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC123YM-Q
Features and benefits
Applications
PDTA123YM-Q/SOT883/X
PDTA123YM-Q/SOT883/X
PDTA123YM-Q/SOT883/X
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTA123YM-QYL | 1727-PDTA123YM-QYLTR-ND |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 10 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT883 SOT883 | SC-101, SOT-883 |