Nexperia B.V. 80 V, 500 mA NPN general-purpose transistors BC816-25H-QR

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current High voltage Two current gain selections High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V, 500 mA NPN general-purpose transistors - BC816-25H-QR - Nexperia B.V.
Nijmegen, Netherlands
80 V, 500 mA NPN general-purpose transistors
BC816-25H-QR
80 V, 500 mA NPN general-purpose transistors BC816-25H-QR
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current High voltage Two current gain selections High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification 48 V automotive board net

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • High voltage
  • Two current gain selections
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
  • 48 V automotive board net
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC816-25H-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-25H-QRCT-ND
Single Bipolar Transistors 1727-BC816-25H-QRCT-ND
BC816-25H-Q/SOT23/TO -236AB

BC816-25H-Q/SOT23/TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC816-25H-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-25H-QRTR-ND
Single Bipolar Transistors 1727-BC816-25H-QRTR-ND
BC816-25H-Q/SOT23/TO -236AB

BC816-25H-Q/SOT23/TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC816-25H-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-25H-QRDKR-ND
Single Bipolar Transistors 1727-BC816-25H-QRDKR-ND
BC816-25H-Q/SOT23/TO -236AB

BC816-25H-Q/SOT23/TO-236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC816-25H-QR 1727-BC816-25H-QRCT-ND
Product Name 80 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25QBZ - Nexperia B.V.
Specs
Polarity NPN; PNP
Package Type SOT8015
IC(max) -500 milliamps
View Details
4 suppliers
30 V, 100 mA NPN general-purpose transistors - BC848B,215 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT23; SOT23
IC(max) 100 milliamps
View Details
8 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846BM,315 - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type SOT883
View Details
5 suppliers
PNP general-purpose transistor - 2PA1576Q-QX - Nexperia B.V.
Specs
Polarity PNP
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323
View Details
3 suppliers