Nexperia B.V. 60 V, 1 A PNP medium power transistors BC52PA-QX

Description
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package, measuring 2 mm x 2 mm x 0.65 mm, with an exposed heatsink for thermal and electrical conductivity. The device supports a collector-emitter voltage of -60 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Total power dissipation reaches up to 1.65 W with a 4-layer copper PCB and 1 cm² collector pad. Junction temperature operates up to 150 °C. The part is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package, measuring 2 mm x 2 mm x 0.65 mm, with an exposed heatsink for thermal and electrical conductivity. The device supports a collector-emitter voltage of -60 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Total power dissipation reaches up to 1.65 W with a 4-layer copper PCB and 1 cm² collector pad. Junction temperature operates up to 150 °C. The part is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP medium power transistors - BC52PA-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP medium power transistors
BC52PA-QX
60 V, 1 A PNP medium power transistors BC52PA-QX
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC52PA-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC52PA-QXTR-ND
Single Bipolar Transistors 1727-BC52PA-QXTR-ND
BC52PA-Q/SOT1061/HUS ON3

BC52PA-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC52PA-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC52PA-QXDKR-ND
Single Bipolar Transistors 1727-BC52PA-QXDKR-ND
BC52PA-Q/SOT1061/HUS ON3

BC52PA-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC52PA-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC52PA-QXCT-ND
Single Bipolar Transistors 1727-BC52PA-QXCT-ND
BC52PA-Q/SOT1061/HUS ON3

BC52PA-Q/SOT1061/HUSON3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC52PA-QX 1727-BC52PA-QXTR-ND
Product Name 60 V, 1 A PNP medium power transistors Single Bipolar Transistors
Package Type SOT1061 SOT1061 3-PowerUDFN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
45 V, 1 A PNP medium power transistors - BC51-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
4 suppliers