PNP Resistor-Equipped Transistor (RET) with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, rated for 50 V collector-emitter voltage and 100 mA output current, in a small leadless SOT323 package measuring 2 mm × 1.25 mm × 0.95 mm. Qualified to AEC-Q101 for automotive applications. Maximum power dissipation is 200 mW at 25 °C ambient temperature with junction temperature up to 150 °C.
PNP Resistor-Equipped Transistor (RET) in a small leadless SOT323 Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC123JU-Q
Features and benefits
Applications
PDTA123JU-Q/SOT323/S
PDTA123JU-Q/SOT323/S
PDTA123JU-Q/SOT323/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTA123JU-QX | 1727-PDTA123JU-QXDKR-ND |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 47 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |