NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 500 mA continuous collector current, with a peak collector current of 1 A and total power dissipation of 250 mW at 25 °C. Available in gain groups BC817, BC817-16, BC817-25, and BC817-40 with DC current gain ranges of 100-600, 100-250, 160-400, and 250-600 respectively, and a transition frequency up to 100 MHz. Meets IEC 60134 absolute maximum rating standard.
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
- JEITA
BC817
SOT23
TO-236AB
-
BC807
BC817-16
BC807-16
BC817-25
BC807-25
BC817-40
BC807-40
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
BC817 series - 45 V, 500 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC817,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817,235 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 850773-BC817,235
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 45 V 500 mA 250 mW
Package: Reel - TR
Family Name: BC817
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC817,235-ND, 568-11963-6, 933589520235, 568-11963-6-ND, 568-11963-2, 1727-1978-6, 568-11963-1, 1727-1978-2, 568-11963-1-ND, 568-11963-2-ND, BC817 /T3, 1727-1978-1, BC817 /T3-ND
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
TRANS NPN 45V 0.5A TO236AB
TRANS NPN 45V 0.5A SOT23
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | BC817,235 | 1727-1978-2-ND | 276-BC817,235 | 850773-BC817,235 | BC817,235 | BC817,235 | 554-BC817,235 | BC817,235 |
| Product Name | 45 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors | 45 V 500 mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC817,235 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 45V 0.5A SOT23 | Transistors | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | SOT23 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 500 milliamps | 500 milliamps | ||||||
| VCEO | 45 volts | 45 volts | ||||||
| PD | 250 milliwatts | |||||||
| hfe | 600 |