NPN medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with an exposed heatsink for enhanced thermal and electrical conductivity. The device has a collector-emitter voltage rating of 20 V, a continuous collector current of 2 A, and a peak collector current of 3 A. Current gain is specified in two selections: BC68-25PAS has a DC current gain of 160 to 375 at V_CE = 1 V and I_C = 500 mA. The package dimensions are 2 x 2 x 0.65 mm with a 1.3 mm pitch. The transistor includes side-wettable flanks for AOI capability and is suitable for applications including low-side switches, battery-driven devices, and power management. Thermal resistance from junction to ambient ranges from 76 K/W to 298 K/W depending on PCB configuration.
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
PNP complement: BC69PAS series
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 20V 2A 170MHz 420mW Surface Mount DFN2020D-3
Bipolar Transistors - BJT 2A NPN Medium Power Transistors
TRANSISTOR, BIPOLAR, AEC-Q101, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:170MHz; Power Dissipation Pd:420mW; DC Collector Current:2A; DC Current Gain hFE:160hFE; Transistor RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC68-25PASX | 1727-BC68-25PASXTR-ND | BC68-25PASX | 98Y2120 |
| Product Name | 20 V, 2 A NPN medium power transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Bipolar, Aec-Q101, Npn, 20V; Transistor Polarity Nexperia |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad | TO-3 |