PNP resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum collector-emitter voltage of -50 V and an output current capability of -100 mA. It operates with a junction temperature up to 150 °C and is qualified to AEC-Q101 for automotive applications.
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device(SMD) plastic package.
NPN complement: PDTC114YU-Q
Features and benefits
Applications
IC
IC
IC
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTA114YU-QX | 1727-PDTA114YU-QXTR-ND |
| Product Name | PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 47 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |