Nexperia B.V. 80 V, 1 A PNP medium power transistors BC53-10PAST-QX

Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - NPN complement Nexperia - BC53PAST-Q DFN2020D-3 (SOT1061D) BC56PAST-Q BC53-10PAST-Q BC56-10PAST-Q BC53-16PAST-Q BC56-16PAST-Q Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Battery driven devices
Request a Quote
Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - NPN complement Nexperia - BC53PAST-Q DFN2020D-3 (SOT1061D) BC56PAST-Q BC53-10PAST-Q BC56-10PAST-Q BC53-16PAST-Q BC56-16PAST-Q Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Battery driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package with side-wettable flanks and an exposed heat sink for improved thermal performance, rated for a collector-emitter voltage of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The BC53-10PAST-Q variant has a DC current gain (hFE) range of 63 to 160 at -2 V collector-emitter voltage and -150 mA collector current. The device is qualified to AEC-Q101 for automotive applications and supports Automatic Optical Inspection of solder joints.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package with side-wettable flanks and an exposed heat sink for improved thermal performance, rated for a collector-emitter voltage of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The BC53-10PAST-Q variant has a DC current gain (hFE) range of 63 to 160 at -2 V collector-emitter voltage and -150 mA collector current. The device is qualified to AEC-Q101 for automotive applications and supports Automatic Optical Inspection of solder joints.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BC53-10PAST-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BC53-10PAST-QX
80 V, 1 A PNP medium power transistors BC53-10PAST-QX
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - NPN complement Nexperia - BC53PAST-Q DFN2020D-3 (SOT1061D) BC56PAST-Q BC53-10PAST-Q BC56-10PAST-Q BC53-16PAST-Q BC56-16PAST-Q Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Battery driven devices

PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF).

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

BC53PAST-Q

DFN2020D-3 (SOT1061D)

BC56PAST-Q

BC53-10PAST-Q

BC56-10PAST-Q

BC53-16PAST-Q

BC56-16PAST-Q

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Leadless small SMD plastic package with solderable side pads
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Suitable for Automatic Optical Inspection (AOI) of solder point
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
  • Battery driven devices
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC53-10PAST-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53-10PAST-QXDKR-ND
Single Bipolar Transistors 1727-BC53-10PAST-QXDKR-ND
BC53-10PAST-Q/SOT106 1/HUSON3

BC53-10PAST-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53-10PAST-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53-10PAST-QXCT-ND
Single Bipolar Transistors 1727-BC53-10PAST-QXCT-ND
BC53-10PAST-Q/SOT106 1/HUSON3

BC53-10PAST-Q/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53-10PAST-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53-10PAST-QXTR-ND
Single Bipolar Transistors 1727-BC53-10PAST-QXTR-ND
BC53-10PAST-Q/SOT106 1/HUSON3

BC53-10PAST-Q/SOT1061/HUSON3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC53-10PAST-QX 1727-BC53-10PAST-QXDKR-ND
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia - 28T0308 - Newark, An Avnet Company
Specs
Transistor Type MOSFET; Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia
Polarity N-Channel
Package Type TO-3
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QBZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
4 suppliers
Single Bipolar Transistors - 1727-2PC4617QM-QYLDKR-ND - DigiKey
Specs
Polarity NPN
Package Type 3-XFDFN
Transistor Grade / Operating Range Automotive
View Details
45 V, 1 A PNP medium power transistors - BC51PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers