Nexperia B.V. Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-323, Full Reel; Transistor Polarity Nexperia BC817-25W,115.

Description
BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-323, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-323, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor for switching and amplification, available in SOT323 package with a 4 mm pitch, 8 mm tape and reel packaging for surface mounting. It has a maximum collector-emitter voltage of 45 V, a continuous collector current of 500 mA, a peak collector current of 1 A, and a total power dissipation of 200 mW. The device features a DC current gain (hFE) range of 160 to 400 at IC = 100 mA and VCE = 1 V, a collector-emitter saturation voltage of up to 700 mV at IC = 500 mA and IB = 50 mA, and a base-emitter voltage of up to 1.2 V at IC = 500 mA. The junction temperature rating is 150 °C and the storage temperature range is -65 °C to +150 °C. It meets the absolute maximum ratings defined by IEC 60134.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor for switching and amplification, available in SOT323 package with a 4 mm pitch, 8 mm tape and reel packaging for surface mounting. It has a maximum collector-emitter voltage of 45 V, a continuous collector current of 500 mA, a peak collector current of 1 A, and a total power dissipation of 200 mW. The device features a DC current gain (hFE) range of 160 to 400 at IC = 100 mA and VCE = 1 V, a collector-emitter saturation voltage of up to 700 mV at IC = 500 mA and IB = 50 mA, and a base-emitter voltage of up to 1.2 V at IC = 500 mA. The junction temperature rating is 150 °C and the storage temperature range is -65 °C to +150 °C. It meets the absolute maximum ratings defined by IEC 60134.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-323, Full Reel; Transistor Polarity Nexperia - 27AC0841 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-323, Full Reel; Transistor Polarity Nexperia
27AC0841
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-323, Full Reel; Transistor Polarity Nexperia 27AC0841
BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-323, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, 500MA, 3-SOT-323, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 27AC0841
Product Name Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-323, Full Reel; Transistor Polarity Nexperia
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658574 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers