PNP low VCEsat transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -30 V and a continuous collector current of -3 A, with a peak collector current capability of -5 A. The device has a collector-emitter saturation voltage of up to 320 mV at -3 A and -300 mA base current, and a saturation resistance of 80 to 107 mΩ under pulsed conditions. It is qualified to AEC-Q101 and suitable for automotive applications.
PNP low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PBSS5330X-Q/SOT89/MP
PBSS5330X-Q/SOT89/MP
PBSS5330X-Q/SOT89/MP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5330X-QX | 1727-PBSS5330X-QXDKR-ND |
| Product Name | 30 V, 3 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 |