NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
BC817-40QB - 45 V, 500 mA NPN general-purpose transistors
TRANS NPN 45V 0.5A DFN1110D-3
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount, Wettable Flank DFN1110D-3
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount, Wettable Flank DFN1110D-3
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 350mW Surface Mount, Wettable Flank DFN1110D-3
BIPOLAR TRANS, NPN, 45V, 0.5A, DFN1110D ROHS COMPLIANT: YES
Nexperia B.V. | Rochester Electronics | Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
Product Number | BC817-40QBZ | BC817-40QBZ | BC817-40QBZ | 1727-BC817-40QBZTR-ND | 78AH1337 |
Product Name | 45 V, 500 mA NPN general-purpose transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Trans, Npn, 45V, 0.5A, Dfn1110D Rohs Compliant Nexperia | |
Polarity | NPN | NPN | NPN | NPN | |
Transistor Grade / Operating Range | Automotive | ||||
Package Type | SOT8015 | SOT8015 | DFN1110D-3 | 3-XDFN Exposed Pad | TO-3 |
IC(max) | 500 milliamps | 500 milliamps | |||
VCEO | 45 volts | 45 volts |