Nexperia B.V. 50 V, 100 mA NPN general-purpose transistor 2PD601ART,215

Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 50 V and a collector current of 100 mA, with a DC current gain ranging from 210 to 340 at V_CE = 10 V and I_C = 2 mA. Maximum total power dissipation is 250 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C. The device is not automotive qualified and is mounted on an FR4 PCB with a standard footprint.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 50 V and a collector current of 100 mA, with a DC current gain ranging from 210 to 340 at V_CE = 10 V and I_C = 2 mA. Maximum total power dissipation is 250 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C. The device is not automotive qualified and is mounted on an FR4 PCB with a standard footprint.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN general-purpose transistor - 2PD601ART,215 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN general-purpose transistor
2PD601ART,215
50 V, 100 mA NPN general-purpose transistor 2PD601ART,215
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: 2PB709ART Features and benefits General-purpose transistor Small SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification

NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complement: 2PB709ART

Features and benefits

  • General-purpose transistor
  • Small SMD plastic package
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-1553-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1553-6-ND
Single Bipolar Transistors 1727-1553-6-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-1553-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1553-2-ND
Single Bipolar Transistors 1727-1553-2-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-1553-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1553-1-ND
Single Bipolar Transistors 1727-1553-1-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2PD601ART,215 - 1004114-2PD601ART,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2PD601ART,215
1004114-2PD601ART,215
TRANSISTORS - Transistors (BJT) - Single - 2PD601ART,215 1004114-2PD601ART,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004114-2PD601ART,21 5 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 210 @ 2mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004114-2PD601ART,215
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 210 @ 2mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistors - 7258590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7258590
Bipolar Transistors 7258590
Transistor NPN 0.1A 50V SOT23

Transistor NPN 0.1A 50V SOT23

Supplier's Site
Bipolar Transistors - 7258590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7258590P
Bipolar Transistors 7258590P
Trans GP BJT NPN 50V 0.1A 3Pi TO236AB TR

Trans GP BJT NPN 50V 0.1A 3Pi TO236AB TR

Supplier's Site
Bipolar Transistors - 1460827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1460827
Bipolar Transistors 1460827
Transistor NPN 0.1A 50V SOT23

Transistor NPN 0.1A 50V SOT23

Supplier's Site
Singapore, Singapore
50 V 100 mA Bipolar Transistor
276-2PD601ART,215
50 V 100 mA Bipolar Transistor 276-2PD601ART,215
2PD601ART - 50 V, 100 mA NPN general-purpose transistor TO-236 3-Pin Product overview: 2PD601ART,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD601ART,215 can be used for catalog matching and distributor lookup.

2PD601ART - 50 V, 100 mA NPN general-purpose transistor TO-236 3-Pin Product overview: 2PD601ART,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD601ART,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Npn, 50V, 100Ma, Sot23; Transistor Polarity Nexperia - 05W6031 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 100Ma, Sot23; Transistor Polarity Nexperia
05W6031
Transistor, Npn, 50V, 100Ma, Sot23; Transistor Polarity Nexperia 05W6031
TRANSISTOR, NPN, 50V, 100MA, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 100MA, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - 2PD601ART,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2PD601ART,215
Single Bipolar Transistors 2PD601ART,215
TRANS NPN 50V 0.1A TO236AB

TRANS NPN 50V 0.1A TO236AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
2PD601ART,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT 2PD601ART,215
50V 250mW 210@2mA,10V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

50V 250mW 210@2mA,10V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PD601ART,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PD601ART,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PD601ART,215
TRANS NPN 50V 0.1A TO236AB

TRANS NPN 50V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2PD601ART,215 1727-1553-6-ND 1004114-2PD601ART,215 7258590 7258590P 276-2PD601ART,215 05W6031 2PD601ART,215 2PD601ART,215 2PD601ART,215
Product Name 50 V, 100 mA NPN general-purpose transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2PD601ART,215 Bipolar Transistors Bipolar Transistors 50 V 100 mA Bipolar Transistor Transistor, Npn, 50V, 100Ma, Sot23; Transistor Polarity Nexperia Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) SOT23; Sot-23 (to-236ab) SOT23; SOT-23 (TO-236AB) TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-236AB
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081S-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
2 suppliers
NPN general purpose double transistor - BC846S,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
8 suppliers
60 V, 1 A PNP medium power transistors - BC52PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers