Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-25W,115

Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The BC807-25W variant offers a DC current gain (hFE) range of 160 to 400 at VCE = -1 V and IC = -100 mA. Total power dissipation is 200 mW on a standard FR4 PCB footprint and up to 290 mW with a 1 cm² collector pad. Operating junction and ambient temperatures range from -65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The BC807-25W variant offers a DC current gain (hFE) range of 160 to 400 at VCE = -1 V and IC = -100 mA. Total power dissipation is 200 mW on a standard FR4 PCB footprint and up to 290 mW with a 1 cm² collector pad. Operating junction and ambient temperatures range from -65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-25W,115
45 V, 500 mA PNP general-purpose transistors BC807-25W,115
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification

PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

- JEITA

BC807W

SOT323

-

SC-70

BC817W

BC807-16W

BC817-16W

BC807-25W

BC817-25W

BC807-40W

BC817-40W

Features and benefits

  • High current
  • Three current gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Bipolar Transistors - 2169404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2169404
Bipolar Transistors 2169404
Nexperia BC807-25W,115 Transistor

Nexperia BC807-25W,115 Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC807-25W,115 - 1022396-BC807-25W,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-25W,115
1022396-BC807-25W,115
TRANSISTORS - Transistors (BJT) - Single - BC807-25W,115 1022396-BC807-25W,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022396-BC807-25W,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022396-BC807-25W,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-4837-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4837-2-ND
Single Bipolar Transistors 1727-4837-2-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4837-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4837-1-ND
Single Bipolar Transistors 1727-4837-1-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4837-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4837-6-ND
Single Bipolar Transistors 1727-4837-6-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-25W,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-25W,115
TRANS PNP 45V 0.5A SOT323

TRANS PNP 45V 0.5A SOT323

Supplier's Site
Shenzhen, China
Single Bipolar Transistors
BC807-25W,115
Single Bipolar Transistors BC807-25W,115
TRANSISTOR PNP 500MA 45V SOT323

TRANSISTOR PNP 500MA 45V SOT323

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 80 Mhz, 200 Mw, -500 Ma, 160 Rohs Compliant Nexperia - 93X3908 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 80 Mhz, 200 Mw, -500 Ma, 160 Rohs Compliant Nexperia
93X3908
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 80 Mhz, 200 Mw, -500 Ma, 160 Rohs Compliant Nexperia 93X3908
Bipolar (BJT) Single Transistor, PNP, -45 V, 80 MHz, 200 mW, -500 mA, 160 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 80 MHz, 200 mW, -500 mA, 160 RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PNP 45V 0.5A SOT323 - 554-BC807-25W,115 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.5A SOT323
554-BC807-25W,115
TRANS PNP 45V 0.5A SOT323 554-BC807-25W,115
TRANS PNP 45V 0.5A SOT323

TRANS PNP 45V 0.5A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC807-25W,115 2169404 1022396-BC807-25W,115 1727-4837-2-ND BC807-25W,115 BC807-25W,115 93X3908 554-BC807-25W,115
Product Name 45 V, 500 mA PNP general-purpose transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC807-25W,115 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Pnp, -45 V, 80 Mhz, 200 Mw, -500 Ma, 160 Rohs Compliant Nexperia TRANS PNP 45V 0.5A SOT323
Package Type SOT323; SOT323 SOT323 Umt SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 AEC-Q101 SOT323; SC-70, SOT-323 TO-3
IC(max) -500 milliamps 500 milliamps 500 milliamps
VCEO -45 volts 45 volts 45 volts
PD 200 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data