PNP low VCEsat transistor in a DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink, rated for 30 V collector-emitter voltage, 3 A continuous collector current, and 5 A peak pulsed current. Features a maximum junction temperature of 175 °C, collector-emitter saturation voltage down to 230 mV at -3 A, and collector-emitter saturation resistance of 75 mΩ under specified conditions. Qualified to AEC-Q101 for automotive applications.
PNP low VCEsat transistor, encapsulated in an DFN2020D-3 (SOT1061D) ultra thin leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
NPN complement: PBSS4330PAS-Q
Features and benefits
Applications
TRANS PNP 30V 3A DFN2020D-3
TRANS PNP 30V 3A DFN2020D-3
TRANS PNP 30V 3A DFN2020D-3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5330PAS-QX | 1727-PBSS5330PAS-QXTR-ND |
| Product Name | 30 V, 3 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |