Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-40,215

Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807 SOT23 TO-236AB - BC817 BC807-16 BC817-16 BC807-25 BC817-25 BC807-40 BC817-40 Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807 SOT23 TO-236AB - BC817 BC807-16 BC817-16 BC807-25 BC817-25 BC807-40 BC817-40 Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package with a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The BC807-40 variant provides a DC current gain (hFE) range of 250 to 600 at VCE = -1 V and IC = -100 mA. Maximum power dissipation is 250 mW on a standard footprint and 345 mW with a 1 cm² collector pad. The device operates with a junction temperature up to 150 °C and meets IEC 60134 absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package with a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The BC807-40 variant provides a DC current gain (hFE) range of 250 to 600 at VCE = -1 V and IC = -100 mA. Maximum power dissipation is 250 mW on a standard footprint and 345 mW with a 1 cm² collector pad. The device operates with a junction temperature up to 150 °C and meets IEC 60134 absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-40,215 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-40,215
45 V, 500 mA PNP general-purpose transistors BC807-40,215
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807 SOT23 TO-236AB - BC817 BC807-16 BC817-16 BC807-25 BC817-25 BC807-40 BC817-40 Features and benefits High current Three current gain selections Applications General-purpose switching and amplification

PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

- JEITA

BC807

SOT23

TO-236AB

-

BC817

BC807-16

BC817-16

BC807-25

BC817-25

BC807-40

BC817-40

Features and benefits

  • High current
  • Three current gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Bipolar Transistors - 4845043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4845043
Bipolar Transistors 4845043
Nexperia BC807-40,215 Transistor

Nexperia BC807-40,215 Transistor

Supplier's Site
Singapore, Singapore
45V 0.5A SOT-23 Bipolar Transistor
276-BC807-40,215
45V 0.5A SOT-23 Bipolar Transistor 276-BC807-40,215
PNP BJT Transistor, 45V, 0.5A, SOT-23 Product overview: BC807-40,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40,215 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V, 0.5A, SOT-23 Product overview: BC807-40,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC807-40,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2917-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2917-2-ND
Single Bipolar Transistors 1727-2917-2-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2917-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2917-6-ND
Single Bipolar Transistors 1727-2917-6-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2917-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2917-1-ND
Single Bipolar Transistors 1727-2917-1-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - BC807-40,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC807-40,215
Single Bipolar Transistors BC807-40,215
TRANS PNP 45V 0.5A TO236AB

TRANS PNP 45V 0.5A TO236AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC807-40,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC807-40,215
45V 250mW 250@100mA,1V 500mA SOT-23 Bipolar Transistors - BJT ROHS

45V 250mW 250@100mA,1V 500mA SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-40,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-40,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-40,215
TRANS PNP 45V 0.5A TO236AB

TRANS PNP 45V 0.5A TO236AB

Supplier's Site
Trans, Pnp, -45V, 150Deg C, 0.25W; Transistor Polarity Nexperia - 11N8496 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, 150Deg C, 0.25W; Transistor Polarity Nexperia
11N8496
Trans, Pnp, -45V, 150Deg C, 0.25W; Transistor Polarity Nexperia 11N8496
TRANS, PNP, -45V, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, PNP, -45V, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 80 Mhz, 250 Mw, -500 Ma, 250 Rohs Compliant Nexperia - 97W1865 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 80 Mhz, 250 Mw, -500 Ma, 250 Rohs Compliant Nexperia
97W1865
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 80 Mhz, 250 Mw, -500 Ma, 250 Rohs Compliant Nexperia 97W1865
Bipolar (BJT) Single Transistor, General Purpose, PNP, -45 V, 80 MHz, 250 mW, -500 mA, 250 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -45 V, 80 MHz, 250 mW, -500 mA, 250 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC807-40,215 4845043 276-BC807-40,215 BC807-40,215 1727-2917-2-ND BC807-40,215 BC807-40,215 BC807-40,215 11N8496 97W1865
Product Name 45 V, 500 mA PNP general-purpose transistors Bipolar Transistors 45V 0.5A SOT-23 Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, -45V, 150Deg C, 0.25W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 80 Mhz, 250 Mw, -500 Ma, 250 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; Sot-23 (to-236ab) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 AEC-Q101 TO-3 TO-3
IC(max) -500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO -45 volts 45 volts 45 volts 45 volts
PD 250 milliwatts 250 milliwatts
hfe 600 250
Unlock Full Specs
to access all available technical data