NPN general-purpose transistor in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector-emitter voltage of 50 V and a collector current of 150 mA, with a DC current gain range of 270 to 560 at V_CE = 6 V and I_C = 1 mA. The device is suitable for general-purpose switching and small signal amplification, with a maximum power dissipation of 200 mW and a junction temperature range of -65 °C to 150 °C. The PNP complement is 2PA1576S.
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: 2PA1576S
Features and benefits
Applications
2PC4081 - NPN general-purpose transistor SC-70 3-Pin Product overview: 2PC4081S,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PC4081S,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Bipolar (BJT) Transistor NPN 50V 150mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 50V 150mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 50V 150mA 100MHz 200mW Surface Mount SOT-323
TRANSISTOR NPN 50V 150MA SOT323
TRANS NPN 50V 0.15A SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2PC4081S,115 | 276-2PC4081S,115 | 2PC4081S,115 | 1727-4794-2-ND | 2PC4081S,115 | 2PC4081S,115 |
| Product Name | NPN general-purpose transistor | Bipolar Transistor | Single Bipolar Transistors | Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | |
| IC(max) | 150 milliamps | 150 milliamps | ||||
| VCEO | 50 volts | 50 volts | ||||
| PD | 200 milliwatts | |||||
| hfe | 560 |