PNP low V<sub>CEsat</sub> transistor in a SOT457 (SC-74) plastic package, rated for a collector-emitter voltage of -20 V and a continuous collector current of -3 A. It has a collector-emitter saturation resistance of 85 to 133 mΩ at -3 A collector current and -300 mA base current, and is qualified to AEC-Q101 for automotive applications.
PNP low VCEsat transistor in a SOT457 (SC-74) plastic package.
Features and benefits
Applications
TRANS PNP 20V 3A 6-TSOP
TRANS PNP 20V 3A 6-TSOP
TRANS PNP 20V 3A 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5320D-QH | 1727-PBSS5320D-QHCT-ND |
| Product Name | 20 V low VCEsat PNP transistor | Single Bipolar Transistors |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |