Nexperia B.V. 80 V, 1 A NPN medium power transistors BC56PA,115

Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless SMD plastic package measuring 2 x 2 x 0.65 mm with an exposed heatsink for enhanced thermal conductivity. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The device supports a maximum junction temperature of 150 °C and is rated for a total power dissipation of up to 1.65 W under optimized PCB conditions. Current gain (hFE) ranges from 63 to 250 depending on variant, with cutoff currents and saturation voltages specified under pulsed conditions. The part is not qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless SMD plastic package measuring 2 x 2 x 0.65 mm with an exposed heatsink for enhanced thermal conductivity. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The device supports a maximum junction temperature of 150 °C and is rated for a total power dissipation of up to 1.65 W under optimized PCB conditions. Current gain (hFE) ranges from 63 to 250 depending on variant, with cutoff currents and saturation voltages specified under pulsed conditions. The part is not qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BC56PA,115
80 V, 1 A NPN medium power transistors BC56PA,115
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
  • Battery-driven devices
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2240-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2240-1-ND
Single Bipolar Transistors 1727-2240-1-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Single Bipolar Transistors - 1727-2240-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2240-2-ND
Single Bipolar Transistors 1727-2240-2-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Single Bipolar Transistors - 1727-2240-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2240-6-ND
Single Bipolar Transistors 1727-2240-6-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Singapore, Singapore
80V 1A Bipolar Transistor
276-BC56PA,115
80V 1A Bipolar Transistor 276-BC56PA,115
TRANS NPN 80V 1A 3HUSON Product overview: BC56PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC56PA,115 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A 3HUSON Product overview: BC56PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC56PA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Npn, 80V, 1A, Sot1061; Transistor Polarity Nexperia - 05W5365 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 1A, Sot1061; Transistor Polarity Nexperia
05W5365
Transistor, Npn, 80V, 1A, Sot1061; Transistor Polarity Nexperia 05W5365
TRANSISTOR, NPN, 80V, 1A, SOT1061; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 1A, SOT1061; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC56PA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC56PA,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC56PA,115
TRANS NPN 80V 1A 3HUSON

TRANS NPN 80V 1A 3HUSON

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC56PA,115 1727-2240-1-ND 276-BC56PA,115 05W5365 BC56PA,115
Product Name 80 V, 1 A NPN medium power transistors Single Bipolar Transistors 80V 1A Bipolar Transistor Transistor, Npn, 80V, 1A, Sot1061; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1061 SOT1061 3-PowerUDFN Tape & Reel (TR) TO-3
Polarity NPN NPN NPN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PA1774QM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ARW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
Single Bipolar Transistors - BC847C/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers