PNP low VCEsat transistor in a DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with exposed heat sink, rated for a collector-emitter voltage of -50 V and a continuous collector current of -2 A. The device supports peak collector current up to -5 A and has a maximum junction temperature of 150 °C. It meets IEC 60134 absolute maximum rating standards and is suitable for load switching, battery-powered devices, and power management applications.
PNP low VCEsat transistor in a DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PBSS5250PAS/SOT1061/
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5250PASX | 1727-PBSS5250PASXTR-ND |
| Product Name | 50 V, 2 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |