Nexperia B.V. 80 V, 1 A NPN medium power transistors BC56PA-QX

Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC56PA-QX part number is not listed. The BC56PA-Q series comprises 80 V, 1 A NPN medium power transistors in a SOT1061 (DFN2020-3) leadless SMD package measuring 2 x 2 x 0.65 mm with an exposed heatsink. The devices support a peak collector current of 2 A, a maximum power dissipation of 1.65 W under optimal PCB mounting, a collector-emitter voltage of 80 V, and operate with a junction temperature range from -55 °C to 150 °C. The series is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

The BC56PA-QX part number is not listed. The BC56PA-Q series comprises 80 V, 1 A NPN medium power transistors in a SOT1061 (DFN2020-3) leadless SMD package measuring 2 x 2 x 0.65 mm with an exposed heatsink. The devices support a peak collector current of 2 A, a maximum power dissipation of 1.65 W under optimal PCB mounting, a collector-emitter voltage of 80 V, and operate with a junction temperature range from -55 °C to 150 °C. The series is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BC56PA-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BC56PA-QX
80 V, 1 A NPN medium power transistors BC56PA-QX
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
  • Battery-driven devices
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC56PA-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56PA-QXTR-ND
Single Bipolar Transistors 1727-BC56PA-QXTR-ND
TRANS NPN 80V 1A 3HUSON

TRANS NPN 80V 1A 3HUSON

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56PA-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56PA-QXCT-ND
Single Bipolar Transistors 1727-BC56PA-QXCT-ND
TRANS NPN 80V 1A 3HUSON

TRANS NPN 80V 1A 3HUSON

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56PA-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56PA-QXDKR-ND
Single Bipolar Transistors 1727-BC56PA-QXDKR-ND
TRANS NPN 80V 1A 3HUSON

TRANS NPN 80V 1A 3HUSON

Buy Now Datasheet
Transistor, Npn, 80V, 1A, Sot-1061 Rohs Compliant Nexperia - 25AK0228 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 1A, Sot-1061 Rohs Compliant Nexperia
25AK0228
Transistor, Npn, 80V, 1A, Sot-1061 Rohs Compliant Nexperia 25AK0228
TRANSISTOR, NPN, 80V, 1A, SOT-1061 ROHS COMPLIANT: YES

TRANSISTOR, NPN, 80V, 1A, SOT-1061 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Transistors Transistors Transistors
Product Number BC56PA-QX 1727-BC56PA-QXTR-ND 25AK0228
Product Name 80 V, 1 A NPN medium power transistors Single Bipolar Transistors Transistor, Npn, 80V, 1A, Sot-1061 Rohs Compliant Nexperia
Package Type SOT1061 SOT1061 3-PowerUDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC69-25PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-16R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers