40 V NPN low VCEsat transistor in a SOT457 (SC-74) surface-mounted package with a continuous collector current of 4 A and a peak collector current of 15 A. Collector-emitter saturation resistance is 55 to 75 mΩ under pulsed conditions. Qualified according to AEC-Q101 for automotive applications.
NPN low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS5440D-Q
Features and benefits
Applications
TRANS NPN 40V 4A 6-TSOP
TRANS NPN 40V 4A 6-TSOP
TRANS NPN 40V 4A 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4440D-QX | 1727-PBSS4440D-QXTR-ND |
| Product Name | 40 V, 4 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |