PNP medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink, rated for a collector-emitter voltage of -60 V, continuous collector current of -1 A, and peak collector current of -2 A. The device supports Automatic Optical Inspection of solder joints and is suitable for applications such as linear voltage regulators, battery-driven devices, MOSFET drivers, and high-side switches.
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount DFN2020D-3
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount DFN2020D-3
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount DFN2020D-3
TRANS PNP 60V 1A DFN2020D-3
Bipolar Transistors - BJT 1A PNP Medium Power Transistors
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:145MHz; Power Dissipation Pd:420mW; DC Collector Current:-1A; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC52PASX | 1727-BC52PASXCT-ND | BC52PASX | BC52PASX | 98Y2107 |
| Product Name | 60 V, 1 A PNP medium power transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipolar, Aec-Q101, Pnp, -60V; Transistor Polarity Nexperia |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad | TO-3 | ||
| Polarity | PNP | PNP | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |