NPN low VCEsat transistor in a DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink, rated for 50 V collector-emitter voltage and 3 A continuous collector current. Peak collector current is 5 A, with collector-emitter saturation voltage as low as 260 mV at 2 A and 200 mA base current. Thermal resistance from junction to ambient ranges from 60 K/W to 250 K/W depending on PCB configuration. The device is suitable for load switching, battery-powered devices, and power management applications, and supports Automatic Optical Inspection (AOI) of solder joints.
NPN low VCEsat DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS5350PAS
Features and benefits
Applications
PBSS4350PAS/SOT1061/
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4350PASX | 1727-PBSS4350PASXTR-ND |
| Product Name | 50 V, 3 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |