PNP general-purpose transistor in a small SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of -50 V, a continuous collector current of -500 mA, and a peak collector current of -1000 mA. It has a maximum total power dissipation of 250 mW, a junction temperature range up to 150 °C, and a thermal resistance from junction to ambient of 500 K/W. The device is characterized by a DC current gain of 300 to 340 at -10 V collector-emitter voltage and -150 mA collector current. Package dimensions are 2.9 mm x 1.3 mm x 1 mm with a 1.9 mm pin pitch. It is not automotive qualified.
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 50V 500mA 140MHz 250mW Surface Mount TO-236AB
TRANS PNP 50V 0.5A TO-236AB
TRANS PNP 50V 0.5A TO-236AB
TRANS PNP 50V 0.5A TO236AB Product overview: 2PB710ASL,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PB710ASL,235 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
TRANS PNP 50V 0.5A TO236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2PB710ASL,235 | 1727-2PB710ASL,235TR-ND | 276-2PB710ASL,235 | 2PB710ASL,235 | 2PB710ASL,235 | 30AK0366 |
| Product Name | 50 V, 500 mA PNP general-purpose transistor | Single Bipolar Transistors | 50V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | TO-236AB | TO-3 |
| IC(max) | -500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | -50 volts | 50 volts | 50 volts | |||
| PD | 250 milliwatts | 250 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |