Nexperia B.V. Transistor, Npn, To-92; Transistor Polarity Nexperia BC639

Description
TRANSISTOR, NPN, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:830mW; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor Case Style:TO-92; No. of RoHS Compliant: Yes
Description
TRANSISTOR, NPN, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:830mW; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor Case Style:TO-92; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, To-92; Transistor Polarity Nexperia - 51AK5828 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, To-92; Transistor Polarity Nexperia
51AK5828
Transistor, Npn, To-92; Transistor Polarity Nexperia 51AK5828
TRANSISTOR, NPN, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:830mW; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor Case Style:TO-92; No. of RoHS Compliant: Yes

TRANSISTOR, NPN, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:-; Power Dissipation Pd:830mW; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor Case Style:TO-92; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 51AK5828
Product Name Transistor, Npn, To-92; Transistor Polarity Nexperia
Transistor Type Transistor, Npn, To-92; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219969 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type E-line
View Details
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD17305Q5A 30V N Channel NexFET? Power MOSFET - CSD17305Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25HZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers