NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package measuring 1.4 x 1.2 x 0.5 mm, with a collector-emitter voltage rating of 45 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. The device has a DC current gain (hFE) range of 160 to 400, is qualified to AEC-Q101, and is suitable for automotive applications and Automatic Optical Inspection (AOI).
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Name
-
JEDEC
- Version
BC817-16QC-Q
DFN1412D-3
MO-340CA
SOT8009
BC807-16QC-Q
BC817-25QC-Q
BC807-25QC-Q
BC817-40QC-Q
BC807-40QC-Q
Features and benefits
Applications
TRANS NPN 45V 0.5A DFN1412D-3
TRANS NPN 45V 0.5A DFN1412D-3
TRANS NPN 45V 0.5A DFN1412D-3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC817-25QC-QZ | 1727-BC817-25QC-QZTR-ND |
| Product Name | 45 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors |
| Package Type | SOT8009 SOT8009 | 3-XDFN Exposed Pad |
| IC(max) | 500 milliamps | |
| VCEO | 45 volts | |
| PD | 380 milliwatts |