Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846W-QX

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W-Q SOT323 SC-70 BC856W-Q BC846AW-Q BC856AW-Q BC846BW-Q BC856BW-Q Features and benefits General-purpose transistors SMD plastic package Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W-Q SOT323 SC-70 BC856W-Q BC846AW-Q BC856AW-Q BC846BW-Q BC856BW-Q Features and benefits General-purpose transistors SMD plastic package Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mount package, rated for a collector-emitter voltage of 65 V and a collector current of 100 mA, with a total power dissipation of 200 mW at 25 °C and a junction temperature of up to 150 °C. Qualified to AEC-Q101 for automotive applications, these devices are intended for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mount package, rated for a collector-emitter voltage of 65 V and a collector current of 100 mA, with a total power dissipation of 200 mW at 25 °C and a junction temperature of up to 150 °C. Qualified to AEC-Q101 for automotive applications, these devices are intended for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846W-QX - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846W-QX
65 V, 100 mA NPN general-purpose transistors BC846W-QX
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W-Q SOT323 SC-70 BC856W-Q BC846AW-Q BC856AW-Q BC846BW-Q BC856BW-Q Features and benefits General-purpose transistors SMD plastic package Two different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846W-Q

SOT323

SC-70

BC856W-Q

BC846AW-Q

BC856AW-Q

BC846BW-Q

BC856BW-Q

Features and benefits

  • General-purpose transistors
  • SMD plastic package
  • Two different gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC846W-QX - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC846W-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846W-QXCT-ND
Single Bipolar Transistors 1727-BC846W-QXCT-ND
TRANS NPN 65V 0.1A SOT-323

TRANS NPN 65V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846W-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846W-QXTR-ND
Single Bipolar Transistors 1727-BC846W-QXTR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846W-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846W-QXDKR-ND
Single Bipolar Transistors 1727-BC846W-QXDKR-ND
TRANS NPN 65V 0.1A SOT-323

TRANS NPN 65V 0.1A SOT-323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC846W-QX BC846W-QX 1727-BC846W-QXCT-ND
Product Name 65 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 100 milliamps
VCEO 65 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC847BPN/ZLX-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
5 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
PNP general-purpose transistor - 2PA1576S,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
8 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers