NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 65 V collector-emitter voltage and 100 mA collector current, with a maximum power dissipation of 250 mW and a junction temperature up to 150 °C. The device is qualified to AEC-Q101 for automotive applications.
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BC846-Q
SOT23
TO-236AB
BC856-Q
BC846A-Q
BC856A-Q
BC846B-Q
BC856B-Q
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB
TRANS NPN 65V 0.1A TO-236AB
TRANS NPN 65V 0.1A TO-236AB
TRANS NPN 65V 0.1A TO236AB
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC846-QR | 1727-BC846-QRTR-ND | BC846-QR |
| Product Name | 65 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 |
| IC(max) | 100 milliamps | 100 milliamps | |
| VCEO | 65 volts | 65 volts | |
| PD | 250 milliwatts |