BC847BPN is a NPN/PNP general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted package, designed for general-purpose switching and amplification. Each transistor has a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA, with a DC current gain (hFE) between 200 and 450 at VCE = 5 V and IC = 2 mA. The device has a maximum power dissipation of 300 mW per device under standard mounting conditions and operates within a junction temperature range of -65 °C to 150 °C. The package dimensions are 2.2 mm × 1.35 mm, with a pitch of 0.65 mm. It meets IEC 60134 for absolute maximum ratings and is not qualified for automotive use.
NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
BC847BPN - 45 V, 100 mA NPN/PNP general-purpose transistor TSSOP 6-Pin Product overview: BC847BPN,165 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPN,165 can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 45V 0.1A 6TSSOP
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BPN,165 | 1727-BC847BPN,165CT-ND | 277-BC847BPN,165 | BC847BPN,165 |
| Product Name | 45 V, 100 mA NPN/PNP general-purpose transistor | Bipolar Transistor Arrays | 45 V 100 mA TSSOP Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | |
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | ||
| PD | 220 milliwatts |