Nexperia B.V. 60 V, 1 A NPN low VCEsat (BISS) transistor PBSS4160QAX

Description
NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5160QA. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC High energy efficiency due to less heat generation Reduced Printed-Circuit Board (PCB) area requirements Solderable side pads AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote Datasheet
Description
NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5160QA. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC High energy efficiency due to less heat generation Reduced Printed-Circuit Board (PCB) area requirements Solderable side pads AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN low VCEsat (BISS) transistor - PBSS4160QAX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN low VCEsat (BISS) transistor
PBSS4160QAX
60 V, 1 A NPN low VCEsat (BISS) transistor PBSS4160QAX
NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5160QA. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC High energy efficiency due to less heat generation Reduced Printed-Circuit Board (PCB) area requirements Solderable side pads AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)

NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

PNP complement: PBSS5160QA.

Features and benefits

  • Very low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain hFE at high IC
  • High energy efficiency due to less heat generation
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Solderable side pads
  • AEC-Q101 qualified

Applications

  • Loadswitch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number PBSS4160QAX
Product Name 60 V, 1 A NPN low VCEsat (BISS) transistor
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40,215 - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; SOT23
View Details
9 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; SOT23
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40VL - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; SOT23
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QCH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT8009
View Details
4 suppliers