Nexperia B.V. 50 V, 500 mA NPN general-purpose transistor 2PD602AQL,215

Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a collector-emitter voltage of 50 V and a collector current of 500 mA, with a total power dissipation of 250 mW and a junction temperature range of -55 °C to 150 °C, AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a collector-emitter voltage of 50 V and a collector current of 500 mA, with a total power dissipation of 250 mW and a junction temperature range of -55 °C to 150 °C, AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,215 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN general-purpose transistor
2PD602AQL,215
50 V, 500 mA NPN general-purpose transistor 2PD602AQL,215
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor Small SMD plastic package Applications General-purpose switching and amplification

NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • General-purpose transistor
  • Small SMD plastic package

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2PD602AQL,215 - 1004119-2PD602AQL,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2PD602AQL,215
1004119-2PD602AQL,215
TRANSISTORS - Transistors (BJT) - Single - 2PD602AQL,215 1004119-2PD602AQL,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004119-2PD602AQL,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 85 @ 150mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004119-2PD602AQL,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 85 @ 150mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-4149-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4149-2-ND
Single Bipolar Transistors 1727-4149-2-ND
Bipolar (BJT) Transistor NPN 50V 500mA 140MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 500mA 140MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4149-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4149-1-ND
Single Bipolar Transistors 1727-4149-1-ND
Bipolar (BJT) Transistor NPN 50V 500mA 140MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 500mA 140MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4149-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4149-6-ND
Single Bipolar Transistors 1727-4149-6-ND
Bipolar (BJT) Transistor NPN 50V 500mA 140MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 50V 500mA 140MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
50V 0.5A Bipolar Transistor
276-2PD602AQL,215
50V 0.5A Bipolar Transistor 276-2PD602AQL,215
TRANS NPN 50V 0.5A TO236AB Product overview: 2PD602AQL,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD602AQL,215 can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.5A TO236AB Product overview: 2PD602AQL,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PD602AQL,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PD602AQL,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PD602AQL,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PD602AQL,215
TRANS NPN 50V 0.5A TO236AB

TRANS NPN 50V 0.5A TO236AB

Supplier's Site
Transistor Rohs Compliant Nexperia - 30AK0379 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
30AK0379
Transistor Rohs Compliant Nexperia 30AK0379
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Transistors 2PD602AQL,215
TRANSISTOR NPN 50V 500MA SOT-23

TRANSISTOR NPN 50V 500MA SOT-23

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 2PD602AQL,215 1004119-2PD602AQL,215 1727-4149-2-ND 276-2PD602AQL,215 2PD602AQL,215 30AK0379 2PD602AQL,215
Product Name 50 V, 500 mA NPN general-purpose transistor TRANSISTORS - Transistors (BJT) - Single - 2PD602AQL,215 Single Bipolar Transistors 50V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Rohs Compliant Nexperia Transistors
Package Type SOT23; SOT23 SOT23 SOT3; SOT23; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236AB TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40LWF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers