Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807K-40VL

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - NPN complement BC807K-16 BC817K-16 BC807K-25 BC817K-25 BC807K-40 BC817K-40 Features and benefits Three current gain selections High- power dissipation capability AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - NPN complement BC807K-16 BC817K-16 BC807K-25 BC817K-25 BC807K-40 BC817K-40 Features and benefits Three current gain selections High- power dissipation capability AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, with a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The BC807K-40 variant offers a DC current gain range of 250 to 600, and is AEC-Q101 qualified for automotive applications. The device supports general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, with a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The BC807K-40 variant offers a DC current gain range of 250 to 600, and is AEC-Q101 qualified for automotive applications. The device supports general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807K-40VL - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807K-40VL
45 V, 500 mA PNP general-purpose transistors BC807K-40VL
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - NPN complement BC807K-16 BC817K-16 BC807K-25 BC817K-25 BC807K-40 BC817K-40 Features and benefits Three current gain selections High- power dissipation capability AEC-Q101 qualified Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.product overview

Type number

-

NPN complement

BC807K-16

BC817K-16

BC807K-25

BC817K-25

BC807K-40

BC817K-40

Features and benefits

  • Three current gain selections
  • High- power dissipation capability
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807K-40VLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807K-40VLCT-ND
Single Bipolar Transistors 1727-BC807K-40VLCT-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807K-40VLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807K-40VLTR-ND
Single Bipolar Transistors 1727-BC807K-40VLTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807K-40VLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807K-40VLDKR-ND
Single Bipolar Transistors 1727-BC807K-40VLDKR-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807K-40VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807K-40VL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807K-40VL
BC807K-40/SOT23/TO-2 36AB

BC807K-40/SOT23/TO-236AB

Supplier's Site
Trans, Bipolar, Pnp, 45V, 0.5A, To-236Ab Rohs Compliant Nexperia - 73AH9705 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Pnp, 45V, 0.5A, To-236Ab Rohs Compliant Nexperia
73AH9705
Trans, Bipolar, Pnp, 45V, 0.5A, To-236Ab Rohs Compliant Nexperia 73AH9705
TRANS, BIPOLAR, PNP, 45V, 0.5A, TO-236AB ROHS COMPLIANT: YES

TRANS, BIPOLAR, PNP, 45V, 0.5A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807K-40VL
Bipolar Transistors - BJT BC807K-40VL
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors

Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807K-40VL 1727-BC807K-40VLCT-ND BC807K-40VL 73AH9705 BC807K-40VL
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Bipolar, Pnp, 45V, 0.5A, To-236Ab Rohs Compliant Nexperia Bipolar Transistors - BJT
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q100 TO-3
IC(max) -500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 350 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PC4617QMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
3 suppliers