60 V, 1 A NPN/NPN low VCEsat transistor pair in a SOT457 (SC-74) surface-mounted plastic package, qualified according to AEC-Q101 for automotive applications, with a peak collector current of 2 A and a collector-emitter saturation resistance of 200 to 250 mΩ at 1 A collector current and 100 mA base current.
NPN/NPN low VCEsat transistor pair in a SOT457 (SC-74) Surface Mounted Device (SMD) plastic package.
PNP/PNP complement: PBSS5160DS-Q
Features and benefits
Applications
TRANS 2NPN 60V 870MA 6-TSOP
TRANS 2NPN 60V 870MA 6-TSOP
TRANS 2NPN 60V 870MA 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4160DS-QX | 1727-PBSS4160DS-QXTR-ND |
| Product Name | 60 V, 1 A NPN/NPN low VCEsat transistor | Bipolar Transistor Arrays |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |