Nexperia B.V. 80 V, 500 mA NPN general-purpose transistors BC816-16R

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16 SOT23 TO-236AB BC806-16 BC816-25 SOT23 TO-236AB BC806-25 Features and benefits High current High voltage Two current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote Datasheet
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16 SOT23 TO-236AB BC806-16 BC816-25 SOT23 TO-236AB BC806-25 Features and benefits High current High voltage Two current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V, 500 mA NPN general-purpose transistors - BC816-16R - Nexperia B.V.
Nijmegen, Netherlands
80 V, 500 mA NPN general-purpose transistors
BC816-16R
80 V, 500 mA NPN general-purpose transistors BC816-16R
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC816-16 SOT23 TO-236AB BC806-16 BC816-25 SOT23 TO-236AB BC806-25 Features and benefits High current High voltage Two current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification 48 V automotive board net

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement:

Nexperia

-

JEDEC

BC816-16

SOT23

TO-236AB

BC806-16

BC816-25

SOT23

TO-236AB

BC806-25

Features and benefits

  • High current
  • High voltage
  • Two current gain selections
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • 48 V automotive board net
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC816-16RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-16RCT-ND
Single Bipolar Transistors 1727-BC816-16RCT-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC816-16RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-16RDKR-ND
Single Bipolar Transistors 1727-BC816-16RDKR-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC816-16RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC816-16RTR-ND
Single Bipolar Transistors 1727-BC816-16RTR-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC816-16R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC816-16R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC816-16R
BC816-16/SOT23/TO-23 6AB

BC816-16/SOT23/TO-236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6359 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6359
Transistor, Bipolar Rohs Compliant Nexperia 28AK6359
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC816-16R 1727-BC816-16RCT-ND BC816-16R 28AK6359
Product Name 80 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Transistor Grade / Operating Range Automotive Automotive
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3
IC(max) 500 milliamps 500 milliamps
VCEO 80 volts 80 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AQB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers