Nexperia B.V. 80 V, 1 A NPN medium power transistors BC56-10PA-QX

Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small SMD plastic package, with a 2 x 2 x 0.65 mm body, an 80 V collector-emitter voltage rating, and a 1 A continuous collector current. It features an exposed heatsink for enhanced thermal conductivity, a peak collector current of 2 A, and a maximum junction temperature of 150 °C. The device is qualified to AEC-Q101 for automotive applications and offers a DC current gain range of 63 to 160 at V_CE = 2 V and I_C = 150 mA.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small SMD plastic package, with a 2 x 2 x 0.65 mm body, an 80 V collector-emitter voltage rating, and a 1 A continuous collector current. It features an exposed heatsink for enhanced thermal conductivity, a peak collector current of 2 A, and a maximum junction temperature of 150 °C. The device is qualified to AEC-Q101 for automotive applications and offers a DC current gain range of 63 to 160 at V_CE = 2 V and I_C = 150 mA.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BC56-10PA-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BC56-10PA-QX
80 V, 1 A NPN medium power transistors BC56-10PA-QX
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
  • Battery-driven devices
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC56-10PA-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-10PA-QXTR-ND
Single Bipolar Transistors 1727-BC56-10PA-QXTR-ND
TRANS NPN 80V 1A 3HUSON

TRANS NPN 80V 1A 3HUSON

Buy Now Datasheet
Transistor, Npn, 80V, 1A, Sot-1061 Rohs Compliant Nexperia - 25AK0226 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 1A, Sot-1061 Rohs Compliant Nexperia
25AK0226
Transistor, Npn, 80V, 1A, Sot-1061 Rohs Compliant Nexperia 25AK0226
TRANSISTOR, NPN, 80V, 1A, SOT-1061 ROHS COMPLIANT: YES

TRANSISTOR, NPN, 80V, 1A, SOT-1061 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Transistors Transistors Transistors
Product Number BC56-10PA-QX 1727-BC56-10PA-QXTR-ND 25AK0226
Product Name 80 V, 1 A NPN medium power transistors Single Bipolar Transistors Transistor, Npn, 80V, 1A, Sot-1061 Rohs Compliant Nexperia
Package Type SOT1061 SOT1061 3-PowerUDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
MOSFETs - 7816701 - RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-363 (sc-88)
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
60 V, 1 A NPN medium power transistors - BC55PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers