PNP general-purpose transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. Maximum collector-emitter voltage is -50 V, maximum collector current is -150 mA, and collector capacitance is typically 2.5 pF. Qualified to AEC-Q101 for automotive applications. DC current gain ranges from 180 to 390 at -6 V collector-emitter voltage and -1 mA collector current. Total power dissipation is 200 mW at 25 °C ambient temperature. Thermal resistance from junction to ambient is 625 K/W.
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: 2PC4081R-Q
Features and benefits
Applications
TRANS PNP 50V 0.15A SOT-323
2PA1576R-Q/SOT323/SC
TRANSISTOR, PNP, 50V, 0.15A, SOT-323 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2PA1576R-QX | 1727-2PA1576R-QXTR-ND | 2PA1576R-QX | 25AK1727 |
| Product Name | PNP general-purpose transistor | Single Bipolar Transistors | Single Bipolar Transistors | Transistor, Pnp, 50V, 0.15A, Sot-323 Rohs Compliant Nexperia |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 |
| IC(max) | -150 milliamps | 150 milliamps | ||
| VCEO | -50 volts | 50 volts | ||
| PD | 200 milliwatts | |||
| hfe | 390 |