Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-25HVL

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, with a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a maximum junction temperature of 175 °C. The device is available in three current gain bins including BC807-25H with hFE ranging from 160 to 400 at -1 V and -100 mA. It is not automotive qualified.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, with a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a maximum junction temperature of 175 °C. The device is available in three current gain bins including BC807-25H with hFE ranging from 160 to 400 at -1 V and -100 mA. It is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-25HVL - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-25HVL
45 V, 500 mA PNP general-purpose transistors BC807-25HVL
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.product overview Type number - Package - PNP complement Nexperia - JEDEC BC807-16H SOT23 TO-236AB BC817K-16H BC807-25H BC817K-25H BC807-40H BC817K-40H Features and benefits Three current gain selections High-temperature applications up to 175 °C AEC-Q101 qualified Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC807-16H

SOT23

TO-236AB

BC817K-16H

BC807-25H

BC817K-25H

BC807-40H

BC817K-40H

Features and benefits

  • Three current gain selections
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-8600-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8600-1-ND
Single Bipolar Transistors 1727-8600-1-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8600-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8600-6-ND
Single Bipolar Transistors 1727-8600-6-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8600-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8600-2-ND
Single Bipolar Transistors 1727-8600-2-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
 - BC807-25HVL - Rochester Electronics
Newburyport, MA, United States
45 V, 500 mA PNP general-purpose transistors

45 V, 500 mA PNP general-purpose transistors

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-25HVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-25HVL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-25HVL
BC807-25H/SOT23/TO-2 36AB

BC807-25H/SOT23/TO-236AB

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-25HVL
Bipolar Transistors - BJT BC807-25HVL
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors

Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6340 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6340
Transistor, Bipolar Rohs Compliant Nexperia 28AK6340
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-25HVL 1727-8600-1-ND BC807-25HVL BC807-25HVL BC807-25HVL 28AK6340
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-236AB TO-3
IC(max) -500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 320 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data