NPN medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package measuring 2 mm x 2 mm x 0.65 mm, with an exposed heat sink for improved thermal conductivity. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The DC current gain (hFE) ranges from 63 to 160 at VCE = 2 V and IC = 150 mA. The device is suitable for AOI and applications including linear voltage regulators, battery-powered devices, MOSFET drivers, and power management.
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
Features and benefits
Applications
Win Source Part Number: 1049146-BC54-10PASX
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 420 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Frequency - Transition: 180MHz
Package / Case: 3-UDFN Exposed Pad
Supplier Device Package: DFN2020D-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SB1197KT146Q; 2SB1197KT146R; DTD113ZKT146; DMC501010R; DMA502010R; DMC506010R9340681251
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-2428-1,1727-242
Base Product Number: BC54
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount DFN2020D-3
TRANSISTOR, BIPOLAR, AEC-Q101, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:180MHz; Power Dissipation Pd:420mW; DC Collector Current:1A; DC Current Gain hFE:63hFE; Transistor CaseRoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC54-10PASX | 1049146-BC54-10PASX | 1727-BC54-10PASXTR-ND | 98Y2111 |
| Product Name | 45 V, 1 A NPN medium power transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Transistor, Bipolar, Aec-Q101, Npn, 45V; Transistor Polarity Nexperia |
| Package Type | SOT1061D SOT1061D | SOT3 | 3-UDFN Exposed Pad | TO-3 |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| Power Gain | 63 dB | |||
| Operating Frequency | 180 MHz |