BC846DS is a paired NPN general-purpose transistor with a 65 V collector-emitter voltage and 100 mA collector current rating, housed in a TSOP6 (SOT457) surface-mount package measuring 3.1 mm × 1.7 mm × 1.1 mm. Each transistor exhibits a minimum DC current gain of 200 at 5 V and 2 mA, a collector-emitter saturation voltage of up to 300 mV at 100 mA, and a collector capacitance of 1.9 pF at 10 V. The device is AEC-Q101 qualified and supports junction temperatures up to 150 °C.
NPN/NPN general-purpose transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1377186-BC846DS,115
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Base Product Number: BC846
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 65V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250mW
Small Signal Bipolar Transistor
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 250mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 250mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 250mW Surface Mount 6-TSOP
BC846DS - 65 V, 100 mA NPN/NPN general-purpose transistor TSOP 6-Pin Product overview: BC846DS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846DS,115 can be used for catalog matching and distributor lookup.
TRANS 2NPN 65V 0.1A 6TSSOP
TRANS 2NPN 65V 0.1A 6TSOP
TRANSISTOR, NPN, 65V, 100MA, SOT457; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC846DS,115 | 1377186-BC846DS,115 | BC846DS,115 | 1727-1565-1-ND | 277-BC846DS,115 | BC846DS,115 | BC846DS,115 | 75T6354 |
| Product Name | 65 V, 100 mA NPN/NPN general-purpose transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Bipolar Transistor Arrays | 65 V 100 mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Transistor, Npn, 65V, 100Ma, Sot457; Transistor Polarity Nexperia | |
| Package Type | SOT457 SOT457 | SOT3 | SOT457 | SC-74, SOT-457 | AEC-Q100 | SC-74, SOT-457 | TO-3 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 65 volts | 65 volts | 65 volts | |||||
| PD | 250 milliwatts | |||||||
| hfe | 450 |